G6JU-2FS-Y-TR DC12 BY OMZ
G6JU-2FS-Y-TR DC12 BY OMZ
Active
Descripción:  RELAY TELECOM DPDT 1A 12V
Fabricante:  Omron Electronics
Precio histórico: $3.2621
En stock: 23450
G6JU-2FS-Y-TR DC12 BY OMZ Especificación
Especificación
Pieza Mfr
G6JU-2FS-Y-TR DC12 BY OMZ
Categoría
Relés de señal, hasta 2 amperios
Fabricante
Omron Electronics
Serie
G6J-Y
Embalaje
Tape & Reel (TR)
Estado
Active
Cumplimiento Ambiental
Sin Plomo
Endurecimiento por radiación
No
REACH SVHC
Sin SVHC
RoHS
Dócil
Código del SA
-
Parámetro Técnico
Tipo de montaje
Surface Mount
Voltaje de la bobina
12VDC
Formulario de contacto
DPDT (2 Form C)
Calificación de contacto (actual)
1:00:00
Voltaje de conmutación
125VAC, 110VDC - Max
Corriente de la bobina
9 mA
Tipo de bobina
Latching, Single Coil
Características
-
Estilo de terminación
Gull Wing
Clasificación del sello
Sealed - Fully
Aislamiento de bobinas
-
Debe funcionar Voltaje
9 VDC
Debe liberar voltaje
-
Tiempo de operación
3 ms
Tiempo de estreno
3 ms
Temperatura de funcionamiento
-40℃ ~ 85℃
Material de contacto
Silver (Ag), Gold (Au)
G6JU-2FS-Y-TR DC12 BY OMZ Piezas Relacionadas
G6J-2FL-Y DC12
G6J-2FL-Y DC12
Omron Electronics
RELAY TELECOM DPDT 1A 12V
G6J-2FL-Y DC24
G6J-2FL-Y DC24
Omron Electronics
RELAY TELECOM DPDT 1A 24V
G6J-2FL-Y DC3
G6J-2FL-Y DC3
Omron Electronics
RELAY TELECOM DPDT 1A 3V
G6J-2FL-Y DC4.5
G6J-2FL-Y DC4.5
Omron Electronics
RELAY TELECOM DPDT 1A 4.5V
G6J-2FL-Y DC5
G6J-2FL-Y DC5
Omron Electronics
RELAY TELECOM DPDT 1A 5V
G6J-2FL-Y-DC4.5
G6J-2FL-Y-DC4.5
Omron Electronics
RELAY TELECOM DPDT 1A 4.5V
G6J-2FL-Y-TR DC12
G6J-2FL-Y-TR DC12
Omron Electronics
RELAY TELECOM DPDT 1A 12V
G6J-2FL-Y-TR DC24
G6J-2FL-Y-TR DC24
Omron Electronics
RELAY TELECOM DPDT 1A 24V
G6J-2FL-Y-TR DC3
G6J-2FL-Y-TR DC3
Omron Electronics
RELAY TELECOM DPDT 1A 3V
G6J2FLYTRDC45BYOMZ
G6J2FLYTRDC45BYOMZ
Omron Electronics
RELAY TELECOM DPDT 1A 4.5V
G6J2FLYTRDC5BYOMZ
G6J2FLYTRDC5BYOMZ
Omron Electronics
RELAY TELECOM DPDT 1A 5V
G6J-2FS-Y DC12
G6J-2FS-Y DC12
Omron Electronics
RELAY TELECOM DPDT 1A 12V
G6JU-2FS-Y-TR DC12 BY OMZ Comparar piezas
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2P-Y DC5
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2P-Y DC4.5
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2P-Y DC3
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2P-Y DC24
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2P-Y DC12
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FS-Y-TR DC6
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FS-Y-TR DC5
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FS-Y-TR DC4.5
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FS-Y-TR DC3
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FS-Y DC6
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FS-Y DC5
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FS-Y DC4.5
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FS-Y DC3
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FS-Y DC24
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FS-Y DC12
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU2FLYTRDC9
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FL-Y-TR DC5
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FL-Y-TR DC4.5
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FL-Y-TR DC3
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FL-Y-TR DC24
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FL-Y-TR DC12
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FL-Y DC5
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FL-Y DC4.5
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FL-Y DC3
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FL-Y DC24
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FL-Y DC12
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6J-2P-Y DC9
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6J-2P-Y DC5
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6J-2P-Y DC4.5
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6J-2P-Y DC3
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6J-2P-Y DC24
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6J-2P-Y DC12
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6J2FSYTRDC45BYOMZ
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6J-2FS-Y-TR DC5
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6J-2FS-Y-TR DC3
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6J-2FS-Y-TR DC24
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6J-2FS-Y-TR DC12
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6J-2FS-Y DC5
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6J-2FS-Y DC4.5
  • G6JU-2FS-Y-TR DC12 BY OMZ vs G6J-2FS-Y DC3
  • Testimonios
    4,95 de 5,00 estrellas de 86 reseñas de clientes de España
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    El producto se ajusta al anuncio enviando limpio y muy rápido gracias
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Muy bien recibido, entrega rápida, recomiendo al vendedor
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    Todo bien, el material llegó a tiempo, recomendado por el vendedor
    Gintaras Andrius
    Lithuania
    5 stars
    2026-03-10 10:18
    MUY BUEN PRODUCTO
    Juha Hämäläinen
    Finland
    5 stars
    2026-03-10 05:52
    Ok producto - plazo de entrega 22 días a Europa.
    Charles Price
    United States
    5 stars
    2026-03-10 04:05
    Todo bien, rápido.