Serie
Automotive, AEC-Q100
Automotive, AEC-Q100
Embalaje
Tape & Reel (TR)
Tube
Aplicaciones
Sensor Signal Conditioner - Resistive
Sensor Signal Conditioner - Resistive
Interfaz
I2C, SENT, ZACwire?
I2C, LIN, PWM, ZACwire? One-Wire Interface
Voltaje de la fuente
4.75V ~ 5.25V
4.75V ~ 5.25V
Paquete / Caja (carcasa)
24-VFQFN Exposed Pad
20-SSOP (0.209", 5.30mm Width)
Paquete del dispositivo del proveedor
24-QFN (4x4)
20-SSOP
Tipo de montaje
Surface Mount
Surface Mount