Serie
Automotive, AEC-Q100
Automotive, AEC-Q100
Embalaje
Tape & Reel (TR)
Tape & Reel (TR)
Aplicaciones
Sensor Signal Conditioner - Resistive
Sensor Signal Conditioner - Resistive
Interfaz
I2C, LIN, PWM, ZACwire? One-Wire Interface
I2C, ZACwire?
Voltaje de la fuente
4.75V ~ 5.25V
4.5V ~ 5.5V
Paquete / Caja (carcasa)
20-SSOP (0.209", 5.30mm Width)
24-VFQFN Exposed Pad
Paquete del dispositivo del proveedor
20-SSOP
24-QFN (4x4)
Tipo de montaje
Surface Mount
Surface Mount